Single Color LED, Product overview: LTW-K140SZR50 from Lite-On is a White Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include White Led Lighting, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 124-LTW-K140SZR50 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1371944-LTW-K140SZR5
Category: Optoelectronics - White LED Lighting
Package: Tape & Reel
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
Mfr: Lite-On Inc.
Series: SZR
Product Status: Active
Package / Case: 2-SMD, Flat Lead
Base Product Number: LTW-K140
Mounting Type: Surface Mount
HTSUS: 8541.41.0000
Size / Dimension: 0.106" L x 0.055" W (2.70mm x 1.40mm)
Height - Seated (Max): 0.035" (0.90mm)
ECCN: EAR99
Color: White, Cool
Current - Max: 80mA
Voltage - Forward (Vf) (Typ): 3.2V
Current - Test: 60mA
Viewing Angle: 120°
CCT (K): 5000K
Flux @ 25°C, Current - Test: 23lm (19lm ~ 27lm)
Lumens/Watt @ Current - Test: 120 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 30°C/W
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | LED Lamps | LED Lamps |
| Product Number | 124-LTW-K140SZR50 | LTW-K140SZR50 |
| Product Name | White Led Lighting | Optoelectronics - White LED Lighting |