Lite-On Electronics, Inc. Led Lighting - LED Lighting - White - LTW-K140SZR40 LTW-K140SZR40

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1064474-LTW-K140SZR4 0 Packaging: Reel - TR Color: White, Neutral Height - Seated (Max): 0.035" (0.90mm) Mounting: SMD (SMT) Current - Max: 80mA Forward Voltage: 3.2V Viewing Angle: 120° Current - Test: 60mA CCT (K): 4000K Flux @ 25°C, Current - Test: 22 lm (18 lm to 26 lm) Lumens/Watt @ Current - Test: 115 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 30°C/W Categories: Optoelectronics Status: Active Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1064474-LTW-K140SZR4 0 Packaging: Reel - TR Color: White, Neutral Height - Seated (Max): 0.035" (0.90mm) Mounting: SMD (SMT) Current - Max: 80mA Forward Voltage: 3.2V Viewing Angle: 120° Current - Test: 60mA CCT (K): 4000K Flux @ 25°C, Current - Test: 22 lm (18 lm to 26 lm) Lumens/Watt @ Current - Test: 115 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 30°C/W Categories: Optoelectronics Status: Active Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Led Lighting - LED Lighting - White - LTW-K140SZR40
1064474-LTW-K140SZR40
Led Lighting - LED Lighting - White - LTW-K140SZR40 1064474-LTW-K140SZR40
Manufacturer: Lite-On Inc. Win Source Part Number: 1064474-LTW-K140SZR4 0 Packaging: Reel - TR Color: White, Neutral Height - Seated (Max): 0.035" (0.90mm) Mounting: SMD (SMT) Current - Max: 80mA Forward Voltage: 3.2V Viewing Angle: 120° Current - Test: 60mA CCT (K): 4000K Flux @ 25°C, Current - Test: 22 lm (18 lm to 26 lm) Lumens/Watt @ Current - Test: 115 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 30°C/W Categories: Optoelectronics Status: Active Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Lite-On Inc.
Win Source Part Number: 1064474-LTW-K140SZR40
Packaging: Reel - TR
Color: White, Neutral
Height - Seated (Max): 0.035" (0.90mm)
Mounting: SMD (SMT)
Current - Max: 80mA
Forward Voltage: 3.2V
Viewing Angle: 120°
Current - Test: 60mA
CCT (K): 4000K
Flux @ 25°C, Current - Test: 22 lm (18 lm to 26 lm)
Lumens/Watt @ Current - Test: 115 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 30°C/W
Categories: Optoelectronics
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED White Lighting - 160-2222-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
160-2222-1-ND
LED White Lighting 160-2222-1-ND
LED Lighting SZR White, Neutral 4000K 3.2V 60mA 120° 2-SMD, Flat Lead

LED Lighting SZR White, Neutral 4000K 3.2V 60mA 120° 2-SMD, Flat Lead

Buy Now Datasheet
LED White Lighting - 160-2222-6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
160-2222-6-ND
LED White Lighting 160-2222-6-ND
LED Lighting SZR White, Neutral 4000K 3.2V 60mA 120° 2-SMD, Flat Lead

LED Lighting SZR White, Neutral 4000K 3.2V 60mA 120° 2-SMD, Flat Lead

Buy Now Datasheet
LED White Lighting - 160-2222-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
160-2222-2-ND
LED White Lighting 160-2222-2-ND
LED Lighting SZR White, Neutral 4000K 3.2V 60mA 120° 2-SMD, Flat Lead

LED Lighting SZR White, Neutral 4000K 3.2V 60mA 120° 2-SMD, Flat Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTW-K140SZR40
Standard LEDs - SMD LTW-K140SZR40
Standard LEDs - SMD SMD LED 60mA

Standard LEDs - SMD SMD LED 60mA

Buy Now

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1064474-LTW-K140SZR40 160-2222-1-ND LTW-K140SZR40
Product Name Led Lighting - LED Lighting - White - LTW-K140SZR40 LED White Lighting Standard LEDs - SMD
LED Type White; Multi-Colored; White, Neutral White
Viewing Angle 120 degrees 120 degrees
Forward Voltage 3.2 volts 3.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LEDs - 1238677 - RS Components, Ltd.
Specs
LED Package: 5 (dia.) x 8.8mm
LED Type White; White
Viewing Angle 15 degrees
View Details
3 suppliers
LED White Lighting - 516-ASM6-SW91-NPRHHTR-ND - DigiKey
Specs
LED Package: 3-SMD, No Lead
LED Type White
Color Temperature 6500 K
View Details