Lite-On Electronics, Inc. LED Indication - Discrete - LTW-G673VS-CM LTW-G673VS-CM

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 880282-LTW-G673VS-CM Features: Blue - LED Indication - Discrete 3.2V 6-PLCC Package: Reel - TR Package: 6-PLCC Mounting: Surface Mount Part Status: Obsolete Categories: Optoelectronics Case / Package: 6-PLCC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) HTSUS: 8541.40.2000
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 880282-LTW-G673VS-CM Features: Blue - LED Indication - Discrete 3.2V 6-PLCC Package: Reel - TR Package: 6-PLCC Mounting: Surface Mount Part Status: Obsolete Categories: Optoelectronics Case / Package: 6-PLCC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) HTSUS: 8541.40.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - LTW-G673VS-CM - 880282-LTW-G673VS-CM - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - LTW-G673VS-CM
880282-LTW-G673VS-CM
LED Indication - Discrete - LTW-G673VS-CM 880282-LTW-G673VS-CM
Manufacturer: Lite-On Inc. Win Source Part Number: 880282-LTW-G673VS-CM Features: Blue - LED Indication - Discrete 3.2V 6-PLCC Package: Reel - TR Package: 6-PLCC Mounting: Surface Mount Part Status: Obsolete Categories: Optoelectronics Case / Package: 6-PLCC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) HTSUS: 8541.40.2000

Manufacturer: Lite-On Inc.
Win Source Part Number: 880282-LTW-G673VS-CM
Features: Blue - LED Indication - Discrete 3.2V 6-PLCC
Package: Reel - TR
Package: 6-PLCC
Mounting: Surface Mount
Part Status: Obsolete
Categories: Optoelectronics
Case / Package: 6-PLCC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
HTSUS: 8541.40.2000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 880282-LTW-G673VS-CM
Product Name LED Indication - Discrete - LTW-G673VS-CM
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
LED Indication - Discrete - 1497-1451-2-ND - DigiKey
Specs
LED Package: 0805 (2012 Metric)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
Clairex Technologies, Inc.
Specs
Forward Voltage 2 volts
Lens Type Flat Lens
View Details