Lite-On Electronics, Inc. Optics - LEDs - Light Pipes - LTW-E670DS-TH1 LTW-E670DS-TH1

Description
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1072970-LTW-E670DS-T H1 Categories: Optics - LEDs - Light Pipes Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1072970-LTW-E670DS-T H1 Categories: Optics - LEDs - Light Pipes Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - LTW-E670DS-TH1 - 1072970-LTW-E670DS-TH1 - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - LTW-E670DS-TH1
1072970-LTW-E670DS-TH1
Optics - LEDs - Light Pipes - LTW-E670DS-TH1 1072970-LTW-E670DS-TH1
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1072970-LTW-E670DS-T H1 Categories: Optics - LEDs - Light Pipes Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Lite-On Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1072970-LTW-E670DS-TH1
Categories: Optics - LEDs - Light Pipes
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1072970-LTW-E670DS-TH1
Product Name Optics - LEDs - Light Pipes - LTW-E670DS-TH1
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736371 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
Circular high-brightness LED lamp - SLA-580MT - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Yellow; Green; Transparent Colorless
Peak Wavelength 563 nm (5630 Å)
View Details
2 suppliers
Linear Led, Cool White, 20W, 1.173M; Light Colour Ledvance - 50AC7918 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details