Lite-On USA International Inc. LED Indication - Discrete LTW-C230DS

Description
White LED Indication - Discrete 3.2V 1206 (3216 Metric)
Request a Quote Datasheet
Description
White LED Indication - Discrete 3.2V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-2221-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-2221-6-ND
LED Indication - Discrete 160-2221-6-ND
White LED Indication - Discrete 3.2V 1206 (3216 Metric)

White LED Indication - Discrete 3.2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-2221-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-2221-2-ND
LED Indication - Discrete 160-2221-2-ND
White LED Indication - Discrete 3.2V 1206 (3216 Metric)

White LED Indication - Discrete 3.2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-2221-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-2221-1-ND
LED Indication - Discrete 160-2221-1-ND
White LED Indication - Discrete 3.2V 1206 (3216 Metric)

White LED Indication - Discrete 3.2V 1206 (3216 Metric)

Buy Now Datasheet
LEDs - 7031174 - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTW-C230DS LED

Lite-On LTW-C230DS LED

Supplier's Site
LEDs - 7031174P - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTW-C230DS LED

Lite-On LTW-C230DS LED

Supplier's Site
LEDs - 1690576 - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTW-C230DS LED

Lite-On LTW-C230DS LED

Supplier's Site
Laguna Hills, CA, United States
LED Indication - Discrete - LTW-C230DS
041270-LTW-C230DS
LED Indication - Discrete - LTW-C230DS 041270-LTW-C230DS
Manufacturer: Lite-On Inc. Win Source Part Number: 041270-LTW-C230DS Packaging: Reel - TR Color: White Mounting: SMD (SMT) Forward Voltage: 3.2V Viewing Angle: 130° Lens Color: Yellow Millicandela Rating: 315mcd Lens Style/Size: Rectangle with Flat Top, 1.50mm x 1.60mm Current - Test: 20mA Height (Max): 1.10mm Categories: Optoelectronics Status: Active Case / Package: 1206 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Lite-On Inc.
Win Source Part Number: 041270-LTW-C230DS
Packaging: Reel - TR
Color: White
Mounting: SMD (SMT)
Forward Voltage: 3.2V
Viewing Angle: 130°
Lens Color: Yellow
Millicandela Rating: 315mcd
Lens Style/Size: Rectangle with Flat Top, 1.50mm x 1.60mm
Current - Test: 20mA
Height (Max): 1.10mm
Categories: Optoelectronics
Status: Active
Case / Package: 1206
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTW-C230DS
Standard LEDs - SMD LTW-C230DS
Standard LEDs - SMD SMD White LED 180-450mcd@20mA

Standard LEDs - SMD SMD White LED 180-450mcd@20mA

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-2221-6-ND 7031174 7031174P 041270-LTW-C230DS LTW-C230DS
Product Name LED Indication - Discrete LEDs LEDs LED Indication - Discrete - LTW-C230DS Standard LEDs - SMD
LED Package: 1206 (3216 Metric) 3.2 x 1.6mm
LED Type White White; Clear White; White
Viewing Angle 130 degrees 130 degrees 130 degrees
Luminous Intensity 315 milliCandela 450 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 3920 milliwatts
Array Array
Number of Array Elements 4
View Details
Subminiature Emitter (IRLED) - LIM383ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Forward Current 65 milliamps
View Details
LED Indication - Discrete - 516-ASCB-UTC2-0A30BCT-ND - DigiKey
Specs
LED Package: 6-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 466 to 628 nm (4660 to 6280 Å)
View Details
2 suppliers