Lite-On Electronics, Inc. LED Indication - Discrete - LTW-C194TS5 LTW-C194TS5

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 108304-LTW-C194TS5 Packaging: Reel - TR Color: White Mounting: SMD (SMT) Forward Voltage: 2.93V Viewing Angle: 130° Lens Color: Yellow Millicandela Rating: 101mcd Lens Style/Size: Rectangle with Flat Top, 1.15mm x 0.80mm Current - Test: 5mA Height (Max): 0.30mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 108304-LTW-C194TS5 Packaging: Reel - TR Color: White Mounting: SMD (SMT) Forward Voltage: 2.93V Viewing Angle: 130° Lens Color: Yellow Millicandela Rating: 101mcd Lens Style/Size: Rectangle with Flat Top, 1.15mm x 0.80mm Current - Test: 5mA Height (Max): 0.30mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LTW-C194TS5
108304-LTW-C194TS5
LED Indication - Discrete - LTW-C194TS5 108304-LTW-C194TS5
Manufacturer: Lite-On Inc. Win Source Part Number: 108304-LTW-C194TS5 Packaging: Reel - TR Color: White Mounting: SMD (SMT) Forward Voltage: 2.93V Viewing Angle: 130° Lens Color: Yellow Millicandela Rating: 101mcd Lens Style/Size: Rectangle with Flat Top, 1.15mm x 0.80mm Current - Test: 5mA Height (Max): 0.30mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Lite-On Inc.
Win Source Part Number: 108304-LTW-C194TS5
Packaging: Reel - TR
Color: White
Mounting: SMD (SMT)
Forward Voltage: 2.93V
Viewing Angle: 130°
Lens Color: Yellow
Millicandela Rating: 101mcd
Lens Style/Size: Rectangle with Flat Top, 1.15mm x 0.80mm
Current - Test: 5mA
Height (Max): 0.30mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
LED Indication - Discrete - 160-1839-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1839-1-ND
LED Indication - Discrete 160-1839-1-ND
White LED Indication - Discrete 2.93V 0603 (1608 Metric)

White LED Indication - Discrete 2.93V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1839-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1839-2-ND
LED Indication - Discrete 160-1839-2-ND
White LED Indication - Discrete 2.93V 0603 (1608 Metric)

White LED Indication - Discrete 2.93V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1839-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1839-6-ND
LED Indication - Discrete 160-1839-6-ND
White LED Indication - Discrete 2.93V 0603 (1608 Metric)

White LED Indication - Discrete 2.93V 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTW-C194TS5
Standard LEDs - SMD LTW-C194TS5
Standard LEDs - SMD White, InGaN 80mcd, 5mA

Standard LEDs - SMD White, InGaN 80mcd, 5mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 108304-LTW-C194TS5 160-1839-1-ND LTW-C194TS5
Product Name LED Indication - Discrete - LTW-C194TS5 LED Indication - Discrete Standard LEDs - SMD
LED Type White; White White
Viewing Angle 130 degrees 130 degrees
Forward Voltage 2.93 volts 2.93 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details