Lite-On Electronics, Inc. LED Indication - Discrete LTW-C192TL5

Description
White LED Indication - Discrete 2.93V 0603 (1608 Metric)
Request a Quote Datasheet
Description
White LED Indication - Discrete 2.93V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1742-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1742-2-ND
LED Indication - Discrete 160-1742-2-ND
White LED Indication - Discrete 2.93V 0603 (1608 Metric)

White LED Indication - Discrete 2.93V 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - LTW-C192TL5
880279-LTW-C192TL5
LED Indication - Discrete - LTW-C192TL5 880279-LTW-C192TL5
Manufacturer: Lite-On Inc. Win Source Part Number: 880279-LTW-C192TL5 Features: White - LED Indication - Discrete 2.93V 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Optoelectronics Case / Package: Chip LED ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2A (4 Weeks) HTSUS: 8541.40.2000 Other Part Number: 160-1742-2, 160-1742-1, 160-1742-6, LTWC192TL5

Manufacturer: Lite-On Inc.
Win Source Part Number: 880279-LTW-C192TL5
Features: White - LED Indication - Discrete 2.93V 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Optoelectronics
Case / Package: Chip LED
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2A (4 Weeks)
HTSUS: 8541.40.2000
Other Part Number: 160-1742-2, 160-1742-1, 160-1742-6, LTWC192TL5

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1742-2-ND 880279-LTW-C192TL5
Product Name LED Indication - Discrete LED Indication - Discrete - LTW-C192TL5
LED Package: 0603 (1608 Metric)
LED Type White
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269525 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 1050 milliwatts
View Details
Small and high Brightness RGB LED - MSL0402RGBU - ROHM Semiconductor GmbH
Specs
LED Package: 1.8x1.6 (t=0.5)
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 624 nm (4700 to 6240 Å)
View Details
2 suppliers