Lite-On USA International Inc. LED Indication - Discrete - LTW-C191TS5 LTW-C191TS5

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1064471-LTW-C191TS5 Packaging: Reel - TR Color: White Mounting: SMD (SMT) Forward Voltage: 2.93V Viewing Angle: 130° Lens Color: Yellow Millicandela Rating: 112.5mcd Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm Current - Test: 5mA Height (Max): 0.55mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1064471-LTW-C191TS5 Packaging: Reel - TR Color: White Mounting: SMD (SMT) Forward Voltage: 2.93V Viewing Angle: 130° Lens Color: Yellow Millicandela Rating: 112.5mcd Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm Current - Test: 5mA Height (Max): 0.55mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LTW-C191TS5
1064471-LTW-C191TS5
LED Indication - Discrete - LTW-C191TS5 1064471-LTW-C191TS5
Manufacturer: Lite-On Inc. Win Source Part Number: 1064471-LTW-C191TS5 Packaging: Reel - TR Color: White Mounting: SMD (SMT) Forward Voltage: 2.93V Viewing Angle: 130° Lens Color: Yellow Millicandela Rating: 112.5mcd Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm Current - Test: 5mA Height (Max): 0.55mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Lite-On Inc.
Win Source Part Number: 1064471-LTW-C191TS5
Packaging: Reel - TR
Color: White
Mounting: SMD (SMT)
Forward Voltage: 2.93V
Viewing Angle: 130°
Lens Color: Yellow
Millicandela Rating: 112.5mcd
Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm
Current - Test: 5mA
Height (Max): 0.55mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LEDs - 7031200 - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTW-C191TS5 LED

Lite-On LTW-C191TS5 LED

Supplier's Site
LEDs - 7031200P - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTW-C191TS5 LED

Lite-On LTW-C191TS5 LED

Supplier's Site
LEDs - 1732638 - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTW-C191TS5 LED

Lite-On LTW-C191TS5 LED

Supplier's Site
LED Indication - Discrete - 160-1724-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1724-2-ND
LED Indication - Discrete 160-1724-2-ND
White LED Indication - Discrete 2.93V 0603 (1608 Metric)

White LED Indication - Discrete 2.93V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1724-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1724-1-ND
LED Indication - Discrete 160-1724-1-ND
White LED Indication - Discrete 2.93V 0603 (1608 Metric)

White LED Indication - Discrete 2.93V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1724-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1724-6-ND
LED Indication - Discrete 160-1724-6-ND
White LED Indication - Discrete 2.93V 0603 (1608 Metric)

White LED Indication - Discrete 2.93V 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTW-C191TS5
Standard LEDs - SMD LTW-C191TS5
Standard LEDs - SMD White 78MCD

Standard LEDs - SMD White 78MCD

Buy Now Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - LTW-C191TS5 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LTW-C191TS5
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) LTW-C191TS5
5mA 112.5mcd 黄色透镜 White 130° 2.93V 0603 Light Emitting Diodes (LED) ROHS

5mA 112.5mcd 黄色透镜 White 130° 2.93V 0603 Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1064471-LTW-C191TS5 7031200 7031200P 160-1724-2-ND LTW-C191TS5 LTW-C191TS5
Product Name LED Indication - Discrete - LTW-C191TS5 LEDs LEDs LED Indication - Discrete Standard LEDs - SMD Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LED Type White; White White; Clear White White; White
Viewing Angle 130 degrees 130 degrees 130 degrees 130 degrees
Forward Voltage 2.93 volts 2.9 volts 2.93 volts 2.93 volts
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121837 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - LED56F - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
3W Mini High Power LED - ASMT-JB31-NMP01 - Broadcom Inc.
Specs
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
Viewing Angle 165 degrees
View Details
2 suppliers