Manufacturer: Lite-On Inc.
Win Source Part Number: 1064470-LTW-C191DS5
Packaging: Reel - TR
Color: White
Mounting: SMD (SMT)
Forward Voltage: 2.93V
Viewing Angle: 130°
Lens Color: Yellow
Millicandela Rating: 126mcd
Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm
Current - Test: 5mA
Height (Max): 0.55mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
White LED Indication - Discrete 2.93V 0603 (1608 Metric)
White LED Indication - Discrete 2.93V 0603 (1608 Metric)
White LED Indication - Discrete 2.93V 0603 (1608 Metric)
Standard LEDs - SMD White 65mcd
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1278465P | 1278465 | 1064470-LTW-C191DS5 | 160-2239-6-ND | LTW-C191DS5 |
| Product Name | LEDs | LEDs | LED Indication - Discrete - LTW-C191DS5 | LED Indication - Discrete | Standard LEDs - SMD |
| Forward Voltage | 3.15 volts | 2.93 volts | 2.93 volts | ||
| Number of Array Elements | 1 | 1 | |||
| LED Package: | 1.6 x 0.8 x 0.55mm | 0603 (1608 Metric) | |||
| LED Type | Yellow; White; White | White; White | White |