Lite-On Electronics, Inc. LED Indication - Discrete - LTW-C190DC-LT LTW-C190DC-LT

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 924614-LTW-C190DC-LT Features: - - LED Indication - Discrete Package: Reel - TR Family Name: LTW-C190 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 3 (168 Hours) HTSUS: 8541.40.2000
Request a Quote
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 924614-LTW-C190DC-LT Features: - - LED Indication - Discrete Package: Reel - TR Family Name: LTW-C190 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 3 (168 Hours) HTSUS: 8541.40.2000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - LTW-C190DC-LT - 924614-LTW-C190DC-LT - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - LTW-C190DC-LT
924614-LTW-C190DC-LT
LED Indication - Discrete - LTW-C190DC-LT 924614-LTW-C190DC-LT
Manufacturer: Lite-On Inc. Win Source Part Number: 924614-LTW-C190DC-LT Features: - - LED Indication - Discrete Package: Reel - TR Family Name: LTW-C190 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 3 (168 Hours) HTSUS: 8541.40.2000

Manufacturer: Lite-On Inc.
Win Source Part Number: 924614-LTW-C190DC-LT
Features: - - LED Indication - Discrete
Package: Reel - TR
Family Name: LTW-C190
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 3 (168 Hours)
HTSUS: 8541.40.2000

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTW-C190DC-LT
Standard LEDs - SMD LTW-C190DC-LT
Standard LEDs - SMD SMD White LED .80mm 125mcd@5mA

Standard LEDs - SMD SMD White LED .80mm 125mcd@5mA

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 924614-LTW-C190DC-LT LTW-C190DC-LT
Product Name LED Indication - Discrete - LTW-C190DC-LT Standard LEDs - SMD
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - XLM2MR12D-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 10 degrees
View Details