Lite-On Electronics, Inc. LED Indication - Discrete LTW-77HC4

Description
White LED Indication - Discrete 3.5V Radial
Request a Quote Datasheet
Description
White LED Indication - Discrete 3.5V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1735-5-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1735-5-ND
LED Indication - Discrete 160-1735-5-ND
White LED Indication - Discrete 3.5V Radial

White LED Indication - Discrete 3.5V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 160-1735-5-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type White
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Circular high-brightness LED lamp - SLI-343URC(W) - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers