Lite-On Electronics, Inc. LED Indication - Discrete - LTW-673DT LTW-673DT

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 880276-LTW-673DT Features: White - LED Indication - Discrete 3.4V 4-PLCC Package: Reel - TR Package: 4-PLCC Mounting: Surface Mount Part Status: Obsolete Categories: Optoelectronics Case / Package: 4-PLCC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2 (1 Year) HTSUS: 8541.40.2000 Other Part Number: 160-1765-2, 160-1765, 160-1765-ND, 160-1765-1, 160-1765-6, LTW673DT
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 880276-LTW-673DT Features: White - LED Indication - Discrete 3.4V 4-PLCC Package: Reel - TR Package: 4-PLCC Mounting: Surface Mount Part Status: Obsolete Categories: Optoelectronics Case / Package: 4-PLCC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2 (1 Year) HTSUS: 8541.40.2000 Other Part Number: 160-1765-2, 160-1765, 160-1765-ND, 160-1765-1, 160-1765-6, LTW673DT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LTW-673DT
880276-LTW-673DT
LED Indication - Discrete - LTW-673DT 880276-LTW-673DT
Manufacturer: Lite-On Inc. Win Source Part Number: 880276-LTW-673DT Features: White - LED Indication - Discrete 3.4V 4-PLCC Package: Reel - TR Package: 4-PLCC Mounting: Surface Mount Part Status: Obsolete Categories: Optoelectronics Case / Package: 4-PLCC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2 (1 Year) HTSUS: 8541.40.2000 Other Part Number: 160-1765-2, 160-1765, 160-1765-ND, 160-1765-1, 160-1765-6, LTW673DT

Manufacturer: Lite-On Inc.
Win Source Part Number: 880276-LTW-673DT
Features: White - LED Indication - Discrete 3.4V 4-PLCC
Package: Reel - TR
Package: 4-PLCC
Mounting: Surface Mount
Part Status: Obsolete
Categories: Optoelectronics
Case / Package: 4-PLCC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 2 (1 Year)
HTSUS: 8541.40.2000
Other Part Number: 160-1765-2, 160-1765, 160-1765-ND, 160-1765-1, 160-1765-6, LTW673DT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 880276-LTW-673DT
Product Name LED Indication - Discrete - LTW-673DT
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Chip LED with reflector - SML-012PT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
2 suppliers
Led Light Bar, White, 2100Lm, 14W; Light Color Sylvania - 23AH0673 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 14000 milliwatts
View Details