White LED Indication - Discrete 3.5V 2-SMD, J-Lead
White LED Indication - Discrete 3.5V 2-SMD, J-Lead
White LED Indication - Discrete 3.5V 2-SMD, J-Lead
Manufacturer: Lite-On Inc.
Win Source Part Number: 1064467-LTW-670DS
Packaging: Reel - TR
Color: White
Mounting: SMD (SMT)
Forward Voltage: 3.5V
Viewing Angle: 120°
Lens Color: Yellow
Millicandela Rating: 1100mcd
Lens Style/Size: Round with Flat Top
Current - Test: 20mA
Height (Max): 2.05mm
Categories: Optoelectronics
Status: Active
Case / Package: 2-PLCC
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
Standard LEDs - SMD White Yellow Lens
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 160-1725-1-ND | 1064467-LTW-670DS | LTW-670DS |
| Product Name | LED Indication - Discrete | LED Indication - Discrete - LTW-670DS | Standard LEDs - SMD |
| LED Package: | 2-SMD, J-Lead | ||
| LED Type | White | White; White | |
| Viewing Angle | 120 degrees | 120 degrees |