Lite-On Electronics, Inc. LED Indication - Discrete - LTW-670DS-EL LTW-670DS-EL

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1064468-LTW-670DS-EL Packaging: Reel - TR Color: White Mounting: SMD (SMT) Forward Voltage: 3.3V Viewing Angle: 120° Lens Color: Yellow Millicandela Rating: 1400mcd Lens Style/Size: Round with Flat Top Current - Test: 20mA Height (Max): 2.05mm Categories: Optoelectronics Status: Active Case / Package: 2-PLCC Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1064468-LTW-670DS-EL Packaging: Reel - TR Color: White Mounting: SMD (SMT) Forward Voltage: 3.3V Viewing Angle: 120° Lens Color: Yellow Millicandela Rating: 1400mcd Lens Style/Size: Round with Flat Top Current - Test: 20mA Height (Max): 2.05mm Categories: Optoelectronics Status: Active Case / Package: 2-PLCC Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LTW-670DS-EL
1064468-LTW-670DS-EL
LED Indication - Discrete - LTW-670DS-EL 1064468-LTW-670DS-EL
Manufacturer: Lite-On Inc. Win Source Part Number: 1064468-LTW-670DS-EL Packaging: Reel - TR Color: White Mounting: SMD (SMT) Forward Voltage: 3.3V Viewing Angle: 120° Lens Color: Yellow Millicandela Rating: 1400mcd Lens Style/Size: Round with Flat Top Current - Test: 20mA Height (Max): 2.05mm Categories: Optoelectronics Status: Active Case / Package: 2-PLCC Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Lite-On Inc.
Win Source Part Number: 1064468-LTW-670DS-EL
Packaging: Reel - TR
Color: White
Mounting: SMD (SMT)
Forward Voltage: 3.3V
Viewing Angle: 120°
Lens Color: Yellow
Millicandela Rating: 1400mcd
Lens Style/Size: Round with Flat Top
Current - Test: 20mA
Height (Max): 2.05mm
Categories: Optoelectronics
Status: Active
Case / Package: 2-PLCC
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Indication - Discrete - 160-2044-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-2044-1-ND
LED Indication - Discrete 160-2044-1-ND
White LED Indication - Discrete 3.3V 2-PLCC

White LED Indication - Discrete 3.3V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 160-2044-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-2044-6-ND
LED Indication - Discrete 160-2044-6-ND
White LED Indication - Discrete 3.3V 2-PLCC

White LED Indication - Discrete 3.3V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 160-2044-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-2044-2-ND
LED Indication - Discrete 160-2044-2-ND
White LED Indication - Discrete 3.3V 2-PLCC

White LED Indication - Discrete 3.3V 2-PLCC

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTW-670DS-EL
Standard LEDs - SMD LTW-670DS-EL
Standard LEDs - SMD White 2240mcd, 20mA

Standard LEDs - SMD White 2240mcd, 20mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1064468-LTW-670DS-EL 160-2044-1-ND LTW-670DS-EL
Product Name LED Indication - Discrete - LTW-670DS-EL LED Indication - Discrete Standard LEDs - SMD
LED Type White; White White
Viewing Angle 120 degrees 120 degrees
Forward Voltage 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
Compact and lower height LEDs with lens - CSL0701UT - ROHM Semiconductor GmbH
Specs
LED Package: 2.9x2.4 (t=3.1)
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details
2 suppliers