Lite-On Electronics, Inc. Optoelectronics - LED Indication - Discrete LTW-591VS

Description
Win Source Part Number: 1072957-LTW-591VS Category: Optoelectronics>LED Indication - Discrete Color: White Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 800 Mounting: SMD (SMT) Package / Case: 6-SMD, No Lead Supplier Device Package: Chip LED Dimension: 5.00mm L x 5.00mm W Alternative Parts (Cross-Reference): LTW-591VSLTW591VS; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 2 (1 Year) HTSUS: 8541.41.0000 Mfr: Lite-On Inc. Other Names: LTW591VS,160-1764,16 0-1764-1,160-1764-2, 160-1764-ND Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1072957-LTW-591VS Category: Optoelectronics>LED Indication - Discrete Color: White Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 800 Mounting: SMD (SMT) Package / Case: 6-SMD, No Lead Supplier Device Package: Chip LED Dimension: 5.00mm L x 5.00mm W Alternative Parts (Cross-Reference): LTW-591VSLTW591VS; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 2 (1 Year) HTSUS: 8541.41.0000 Mfr: Lite-On Inc. Other Names: LTW591VS,160-1764,16 0-1764-1,160-1764-2, 160-1764-ND Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1072957-LTW-591VS
Optoelectronics - LED Indication - Discrete 1072957-LTW-591VS
Win Source Part Number: 1072957-LTW-591VS Category: Optoelectronics>LED Indication - Discrete Color: White Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 800 Mounting: SMD (SMT) Package / Case: 6-SMD, No Lead Supplier Device Package: Chip LED Dimension: 5.00mm L x 5.00mm W Alternative Parts (Cross-Reference): LTW-591VSLTW591VS; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 2 (1 Year) HTSUS: 8541.41.0000 Mfr: Lite-On Inc. Other Names: LTW591VS,160-1764,16 0-1764-1,160-1764-2, 160-1764-ND Product Status: Obsolete

Win Source Part Number: 1072957-LTW-591VS
Category: Optoelectronics>LED Indication - Discrete
Color: White
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 800
Mounting: SMD (SMT)
Package / Case: 6-SMD, No Lead
Supplier Device Package: Chip LED
Dimension: 5.00mm L x 5.00mm W
Alternative Parts (Cross-Reference): LTW-591VSLTW591VS;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 2 (1 Year)
HTSUS: 8541.41.0000
Mfr: Lite-On Inc.
Other Names: LTW591VS,160-1764,160-1764-1,160-1764-2,160-1764-ND
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1072957-LTW-591VS
Product Name Optoelectronics - LED Indication - Discrete
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918831 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
Mini-mold side view chip LED - SML-A12MT(J) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.55 (t=1.15)
LED Type Yellow; Green
Peak Wavelength 570 nm (5700 Å)
View Details
2 suppliers