Lite-On Electronics, Inc. Led Lighting - LED Lighting - White - LTW-5630SZN27 LTW-5630SZN27

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 924612-LTW-5630SZN27 Series: SZN Features: LED Lighting series White, Warm 2700K 24.8V 20mA 120° 4-SMD, Flat Lead Exposed Pad Package: 4-SMD, Flat Lead Exposed Pad Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Optoelectronics Case / Package: 5630 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) HTSUS: 8541.40.2000
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 924612-LTW-5630SZN27 Series: SZN Features: LED Lighting series White, Warm 2700K 24.8V 20mA 120° 4-SMD, Flat Lead Exposed Pad Package: 4-SMD, Flat Lead Exposed Pad Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Optoelectronics Case / Package: 5630 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) HTSUS: 8541.40.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Lighting - LED Lighting - White - LTW-5630SZN27 - 924612-LTW-5630SZN27 - Win Source Electronics
Laguna Hills, CA, United States
Led Lighting - LED Lighting - White - LTW-5630SZN27
924612-LTW-5630SZN27
Led Lighting - LED Lighting - White - LTW-5630SZN27 924612-LTW-5630SZN27
Manufacturer: Lite-On Inc. Win Source Part Number: 924612-LTW-5630SZN27 Series: SZN Features: LED Lighting series White, Warm 2700K 24.8V 20mA 120° 4-SMD, Flat Lead Exposed Pad Package: 4-SMD, Flat Lead Exposed Pad Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Optoelectronics Case / Package: 5630 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) HTSUS: 8541.40.2000

Manufacturer: Lite-On Inc.
Win Source Part Number: 924612-LTW-5630SZN27
Series: SZN
Features: LED Lighting series White, Warm 2700K 24.8V 20mA 120° 4-SMD, Flat Lead Exposed Pad
Package: 4-SMD, Flat Lead Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Optoelectronics
Case / Package: 5630
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
HTSUS: 8541.40.2000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 924612-LTW-5630SZN27
Product Name Led Lighting - LED Lighting - White - LTW-5630SZN27
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Circular LED lamp - SLR-343MG - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow; Green
Peak Wavelength 563 nm (5630 Å)
View Details
2 suppliers
Led Light Bar, Warm Wht, 3700Lm, 1.168M; Light Colour Ledvance - 85AC2470 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 33000 milliwatts
View Details