Lite-On Electronics, Inc. LED White Lighting LTW-5630AZL65

Description
LED AZL COOL WHITE 6500K 5630
Request a Quote Datasheet
Description
LED AZL COOL WHITE 6500K 5630
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 160-LTW-5630AZL65DKR-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
160-LTW-5630AZL65DKR-ND
LED White Lighting 160-LTW-5630AZL65DKR-ND
LED AZL COOL WHITE 6500K 5630

LED AZL COOL WHITE 6500K 5630

Buy Now Datasheet
LED White Lighting - 160-LTW-5630AZL65TR-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
160-LTW-5630AZL65TR-ND
LED White Lighting 160-LTW-5630AZL65TR-ND
LED Lighting AZL White, Cool 6500K 3.13V 120mA 120° 4-SMD, Flat Lead Exposed Pad

LED Lighting AZL White, Cool 6500K 3.13V 120mA 120° 4-SMD, Flat Lead Exposed Pad

Buy Now Datasheet
LED White Lighting - 160-LTW-5630AZL65CT-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
160-LTW-5630AZL65CT-ND
LED White Lighting 160-LTW-5630AZL65CT-ND
LED AZL COOL WHITE 6500K 5630

LED AZL COOL WHITE 6500K 5630

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
LTW-5630AZL65
High Power LEDs - White LTW-5630AZL65
High Power LEDs - White White 6500K 80 CRI SMD PLCC 5630

High Power LEDs - White White 6500K 80 CRI SMD PLCC 5630

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-LTW-5630AZL65DKR-ND LTW-5630AZL65
Product Name LED White Lighting High Power LEDs - White
LED Package: 4-SMD, Flat Lead Exposed Pad
LED Type White
Color Temperature 6500 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Led Light Bar, Cool Wht, 4000Lm, 1.168M; Light Colour Ledvance - 85AC2471 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 33000 milliwatts
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details