Lite-On Electronics, Inc. LED White Lighting LTW-5630AZL57

Description
LED AZL COOL WHITE 5700K 5630
Request a Quote Datasheet
Description
LED AZL COOL WHITE 5700K 5630
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 160-LTW-5630AZL57CT-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
160-LTW-5630AZL57CT-ND
LED White Lighting 160-LTW-5630AZL57CT-ND
LED AZL COOL WHITE 5700K 5630

LED AZL COOL WHITE 5700K 5630

Buy Now Datasheet
LED White Lighting - 160-LTW-5630AZL57DKR-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
160-LTW-5630AZL57DKR-ND
LED White Lighting 160-LTW-5630AZL57DKR-ND
LED AZL COOL WHITE 5700K 5630

LED AZL COOL WHITE 5700K 5630

Buy Now Datasheet
LED White Lighting - 160-LTW-5630AZL57TR-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
160-LTW-5630AZL57TR-ND
LED White Lighting 160-LTW-5630AZL57TR-ND
LED Lighting AZL White, Cool 5700K 3.13V 120mA 120° 4-SMD, Flat Lead Exposed Pad

LED Lighting AZL White, Cool 5700K 3.13V 120mA 120° 4-SMD, Flat Lead Exposed Pad

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
LTW-5630AZL57
High Power LEDs - White LTW-5630AZL57
High Power LEDs - White White 5700K 80 CRI

High Power LEDs - White White 5700K 80 CRI

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-LTW-5630AZL57CT-ND LTW-5630AZL57
Product Name LED White Lighting High Power LEDs - White
LED Package: 4-SMD, Flat Lead Exposed Pad
LED Type White
Color Temperature 5700 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736302 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
PICOLED™-RGB Series - SMLP34RGBN1W - ROHM Semiconductor GmbH
Specs
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 624 nm (4700 to 6240 Å)
Optical Power Output 35 milliwatts
View Details
Specs
Viewing Angle 120 degrees
View Details