Lite-On Electronics, Inc. LED White Lighting LTW-5630AZL30

Description
LED Lighting AZL White, Warm 3000K 3.13V 120mA 120° 4-SMD, Flat Lead Exposed Pad
Request a Quote Datasheet
Description
LED Lighting AZL White, Warm 3000K 3.13V 120mA 120° 4-SMD, Flat Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 160-2092-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
160-2092-1-ND
LED White Lighting 160-2092-1-ND
LED Lighting AZL White, Warm 3000K 3.13V 120mA 120° 4-SMD, Flat Lead Exposed Pad

LED Lighting AZL White, Warm 3000K 3.13V 120mA 120° 4-SMD, Flat Lead Exposed Pad

Buy Now Datasheet
LED White Lighting - 160-2092-6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
160-2092-6-ND
LED White Lighting 160-2092-6-ND
LED Lighting AZL White, Warm 3000K 3.13V 120mA 120° 4-SMD, Flat Lead Exposed Pad

LED Lighting AZL White, Warm 3000K 3.13V 120mA 120° 4-SMD, Flat Lead Exposed Pad

Buy Now Datasheet
LED White Lighting - 160-2092-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
160-2092-2-ND
LED White Lighting 160-2092-2-ND
LED Lighting AZL White, Warm 3000K 3.13V 120mA 120° 4-SMD, Flat Lead Exposed Pad

LED Lighting AZL White, Warm 3000K 3.13V 120mA 120° 4-SMD, Flat Lead Exposed Pad

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
LTW-5630AZL30
High Power LEDs - White LTW-5630AZL30
High Power LEDs - White White 3000K 80 CRI SMD PLCC 5630

High Power LEDs - White White 3000K 80 CRI SMD PLCC 5630

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-2092-1-ND LTW-5630AZL30
Product Name LED White Lighting High Power LEDs - White
LED Package: 4-SMD, Flat Lead Exposed Pad
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Reverse mount available chip LED - SML-811DT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 3.4x1.25 (t=1.1)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
Led Light Bar, White, 1800Lm, 12W; Light Color Sylvania - 23AH0612 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 12000 milliwatts
View Details