Lite-On Electronics, Inc. High Power LEDs - White LTW-5630AZL27

Description
High Power LEDs - White White 2700K 80 CRI SMD PLCC 3030
Description
High Power LEDs - White White 2700K 80 CRI SMD PLCC 3030

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - White
LTW-5630AZL27
High Power LEDs - White LTW-5630AZL27
High Power LEDs - White White 2700K 80 CRI SMD PLCC 3030

High Power LEDs - White White 2700K 80 CRI SMD PLCC 3030

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number LTW-5630AZL27
Product Name High Power LEDs - White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
LED White Lighting - ASMT-MWB4-NMN00-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 7000 K
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details