Lite-On Electronics, Inc. Led Lighting - LED Lighting - White - LTW-5630AQL40 LTW-5630AQL40

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 807970-LTW-5630AQL40 Packaging: Reel Mounting Style: SMD Color: White, Neutral Current - Max: 200mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 3.13V Current - Test: 120mA CCT (K): 4000K CRI (Color Rendering Index): 90 Thermal Resistance of Package: 15°C/W Supplier Device Package: 5630 Dimension: 0.209" L x 0.118" W (5.30mm x 3.00mm) Manufacturer Package: 4-SMD, Flat Lead Exposed Pad Height - Seated (Maximum): 0.043" (1.10mm) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Flux at 25°C, Current - Test: 44lm (Typ) Lumens/Watt at Current - Test: 117 lm/W
Request a Quote
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 807970-LTW-5630AQL40 Packaging: Reel Mounting Style: SMD Color: White, Neutral Current - Max: 200mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 3.13V Current - Test: 120mA CCT (K): 4000K CRI (Color Rendering Index): 90 Thermal Resistance of Package: 15°C/W Supplier Device Package: 5630 Dimension: 0.209" L x 0.118" W (5.30mm x 3.00mm) Manufacturer Package: 4-SMD, Flat Lead Exposed Pad Height - Seated (Maximum): 0.043" (1.10mm) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Flux at 25°C, Current - Test: 44lm (Typ) Lumens/Watt at Current - Test: 117 lm/W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Led Lighting - LED Lighting - White - LTW-5630AQL40
807970-LTW-5630AQL40
Led Lighting - LED Lighting - White - LTW-5630AQL40 807970-LTW-5630AQL40
Manufacturer: Lite-On Inc. Win Source Part Number: 807970-LTW-5630AQL40 Packaging: Reel Mounting Style: SMD Color: White, Neutral Current - Max: 200mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 3.13V Current - Test: 120mA CCT (K): 4000K CRI (Color Rendering Index): 90 Thermal Resistance of Package: 15°C/W Supplier Device Package: 5630 Dimension: 0.209" L x 0.118" W (5.30mm x 3.00mm) Manufacturer Package: 4-SMD, Flat Lead Exposed Pad Height - Seated (Maximum): 0.043" (1.10mm) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Flux at 25°C, Current - Test: 44lm (Typ) Lumens/Watt at Current - Test: 117 lm/W

Manufacturer: Lite-On Inc.
Win Source Part Number: 807970-LTW-5630AQL40
Packaging: Reel
Mounting Style: SMD
Color: White, Neutral
Current - Max: 200mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 3.13V
Current - Test: 120mA
CCT (K): 4000K
CRI (Color Rendering Index): 90
Thermal Resistance of Package: 15°C/W
Supplier Device Package: 5630
Dimension: 0.209" L x 0.118" W (5.30mm x 3.00mm)
Manufacturer Package: 4-SMD, Flat Lead Exposed Pad
Height - Seated (Maximum): 0.043" (1.10mm)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
Flux at 25°C, Current - Test: 44lm (Typ)
Lumens/Watt at Current - Test: 117 lm/W

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 807970-LTW-5630AQL40
Product Name Led Lighting - LED Lighting - White - LTW-5630AQL40
LED Type White; Multi-Colored; White, Neutral
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Number of Array Elements 1
View Details
Circular LED lamp - SLR-56VR - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Red
Peak Wavelength 650 nm (6500 Å)
View Details
2 suppliers