Lite-On Electronics, Inc. LED Indication - Discrete LTW-482DS5

Description
LED WHITE DIFFUSED 2SMD R/A
Request a Quote Datasheet
Description
LED WHITE DIFFUSED 2SMD R/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-LTW-482DS5DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTW-482DS5DKR-ND
LED Indication - Discrete 160-LTW-482DS5DKR-ND
LED WHITE DIFFUSED 2SMD R/A

LED WHITE DIFFUSED 2SMD R/A

Buy Now Datasheet
LED Indication - Discrete - 160-LTW-482DS5CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTW-482DS5CT-ND
LED Indication - Discrete 160-LTW-482DS5CT-ND
LED WHITE DIFFUSED 2SMD R/A

LED WHITE DIFFUSED 2SMD R/A

Buy Now Datasheet
LED Indication - Discrete - 160-LTW-482DS5TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTW-482DS5TR-ND
LED Indication - Discrete 160-LTW-482DS5TR-ND
White LED Indication - Discrete 2.85V 2-SMD, No Lead

White LED Indication - Discrete 2.85V 2-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - LTW-482DS5
303866-LTW-482DS5
LED Indication - Discrete - LTW-482DS5 303866-LTW-482DS5
Manufacturer: Lite-On Inc. Win Source Part Number: 303866-LTW-482DS5 Color: White Configuration: Independent Forward Voltage: 2.85V Viewing Angle: 130° Lens Color: Yellow Lens Transparency: Diffused Millicandela Rating: 176mcd Lens Style/Size: Rectangle with Flat Top, 1.40mm x 0.30mm Current - Test: 5mA Categories: Optoelectronics Status: Active Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Lite-On Inc.
Win Source Part Number: 303866-LTW-482DS5
Color: White
Configuration: Independent
Forward Voltage: 2.85V
Viewing Angle: 130°
Lens Color: Yellow
Lens Transparency: Diffused
Millicandela Rating: 176mcd
Lens Style/Size: Rectangle with Flat Top, 1.40mm x 0.30mm
Current - Test: 5mA
Categories: Optoelectronics
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-LTW-482DS5DKR-ND 303866-LTW-482DS5
Product Name LED Indication - Discrete LED Indication - Discrete - LTW-482DS5
LED Package: 2-SMD, No Lead
LED Type White White; White
Viewing Angle 130 degrees 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757448 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Infrared
Peak Wavelength 875 nm (8750 Å)
View Details
3X2.4MM RED/GREEN SMD LED - AP23ESGC-F01 - Kingbright Corporation
Specs
LED Package: Top-Emitting Bi-Color SMD LED
LED Type Red; Green
Peak Wavelength 568 to 625 nm (5680 to 6250 Å)
View Details
2 suppliers