Lite-On Electronics, Inc. LED Indication - Discrete LTW-42NC5

Description
White LED Indication - Discrete 3.5V Radial
Request a Quote Datasheet
Description
White LED Indication - Discrete 3.5V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1734-5-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1734-5-ND
LED Indication - Discrete 160-1734-5-ND
White LED Indication - Discrete 3.5V Radial

White LED Indication - Discrete 3.5V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LTW-42NC5
Standard LEDs - Through Hole LTW-42NC5
Standard LEDs - Through Hole White Clear 1100mcd

Standard LEDs - Through Hole White Clear 1100mcd

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1734-5-ND LTW-42NC5
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type White
Viewing Angle 45 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
1300 nm Edge-Emitting LED -  - OSI Optoelectronics
OSI Optoelectronics
Specs
LED Package: Hermetic 14-PIN DIL Packages
Peak Wavelength 1300 nm (13000 Å)
Optical Power Output 0.0040 to 0.0800 milliwatts
View Details
LED Color Lighting - 516-ASM6-SGD1-NRT0HDKR-ND - DigiKey
Specs
LED Package: 3-SMD, No Lead
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details