Lite-On Electronics, Inc. LED Indication - Discrete - LTW-420D7 LTW-420D7

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 880274-LTW-420D7 Features: White - LED Indication - Discrete 3.3V Radial Package: Bulk Package: Radial Mounting: Through Hole Family Name: LTW-420 Categories: Optoelectronics Case / Package: T-1 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.40.2000 Other Part Number: 160-1782, Q8214779, LTW420D7
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 880274-LTW-420D7 Features: White - LED Indication - Discrete 3.3V Radial Package: Bulk Package: Radial Mounting: Through Hole Family Name: LTW-420 Categories: Optoelectronics Case / Package: T-1 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.40.2000 Other Part Number: 160-1782, Q8214779, LTW420D7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LTW-420D7
880274-LTW-420D7
LED Indication - Discrete - LTW-420D7 880274-LTW-420D7
Manufacturer: Lite-On Inc. Win Source Part Number: 880274-LTW-420D7 Features: White - LED Indication - Discrete 3.3V Radial Package: Bulk Package: Radial Mounting: Through Hole Family Name: LTW-420 Categories: Optoelectronics Case / Package: T-1 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.40.2000 Other Part Number: 160-1782, Q8214779, LTW420D7

Manufacturer: Lite-On Inc.
Win Source Part Number: 880274-LTW-420D7
Features: White - LED Indication - Discrete 3.3V Radial
Package: Bulk
Package: Radial
Mounting: Through Hole
Family Name: LTW-420
Categories: Optoelectronics
Case / Package: T-1
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8541.40.2000
Other Part Number: 160-1782, Q8214779, LTW420D7

Buy Now Datasheet
LED Indication - Discrete - 160-1782-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1782-ND
LED Indication - Discrete 160-1782-ND
White LED Indication - Discrete 3.3V Radial

White LED Indication - Discrete 3.3V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LTW-420D7
Standard LEDs - Through Hole LTW-420D7
Standard LEDs - Through Hole White Lamp 3mm 2600mcd Clr

Standard LEDs - Through Hole White Lamp 3mm 2600mcd Clr

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 880274-LTW-420D7 160-1782-ND LTW-420D7
Product Name LED Indication - Discrete - LTW-420D7 LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type White
Viewing Angle 25 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808083 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgbw
Number of Array Elements 4
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details
Cluster LED - L48LFE/24V/850/ADV/G3/A/71307 - OSRAM SYLVANIA, Inc.
Specs
Viewing Angle 120 degrees
View Details