Lite-On USA International Inc. LED Indication - Discrete LTW-420C5

Description
White LED Indication - Discrete 3.6V Radial
Request a Quote Datasheet
Description
White LED Indication - Discrete 3.6V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1727-5-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1727-5-ND
LED Indication - Discrete 160-1727-5-ND
White LED Indication - Discrete 3.6V Radial

White LED Indication - Discrete 3.6V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LTW-420C5
Standard LEDs - Through Hole LTW-420C5
Standard LEDs - Through Hole White Clear 2600mcd

Standard LEDs - Through Hole White Clear 2600mcd

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1727-5-ND LTW-420C5
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type White
Viewing Angle 25 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 124 degrees
View Details