Lite-On Electronics, Inc. LED Indication - Discrete LTW-337C5

Description
White LED Indication - Discrete 3.6V Radial
Request a Quote Datasheet
Description
White LED Indication - Discrete 3.6V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1726-5-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1726-5-ND
LED Indication - Discrete 160-1726-5-ND
White LED Indication - Discrete 3.6V Radial

White LED Indication - Discrete 3.6V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 160-1726-5-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type White
Viewing Angle 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details