Lite-On Electronics, Inc. LED Indication - Discrete - LTW-326DSKF-5A LTW-326DSKF-5A

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 924608-LTW-326DSKF-5 A Features: Orange, White 605nm LED Indication - Discrete 2V Orange, 2.55V White 2-SMD, No Lead Package: 2-SMD, No Lead Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: LTW-326 Categories: Optoelectronics Case / Package: Chip LED ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) HTSUS: 8541.40.2000
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 924608-LTW-326DSKF-5 A Features: Orange, White 605nm LED Indication - Discrete 2V Orange, 2.55V White 2-SMD, No Lead Package: 2-SMD, No Lead Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: LTW-326 Categories: Optoelectronics Case / Package: Chip LED ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) HTSUS: 8541.40.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - LTW-326DSKF-5A - 924608-LTW-326DSKF-5A - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - LTW-326DSKF-5A
924608-LTW-326DSKF-5A
LED Indication - Discrete - LTW-326DSKF-5A 924608-LTW-326DSKF-5A
Manufacturer: Lite-On Inc. Win Source Part Number: 924608-LTW-326DSKF-5 A Features: Orange, White 605nm LED Indication - Discrete 2V Orange, 2.55V White 2-SMD, No Lead Package: 2-SMD, No Lead Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: LTW-326 Categories: Optoelectronics Case / Package: Chip LED ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) HTSUS: 8541.40.2000

Manufacturer: Lite-On Inc.
Win Source Part Number: 924608-LTW-326DSKF-5A
Features: Orange, White 605nm LED Indication - Discrete 2V Orange, 2.55V White 2-SMD, No Lead
Package: 2-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Family Name: LTW-326
Categories: Optoelectronics
Case / Package: Chip LED
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
HTSUS: 8541.40.2000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 924608-LTW-326DSKF-5A
Product Name LED Indication - Discrete - LTW-326DSKF-5A
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1947650 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 1
View Details
Mini-mold Chip LED - SML-D13DW(A) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
Led Light Bar, White, 3120Lm, 26W; Light Color Sylvania - 23AH2546 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 26000 milliwatts
View Details