White, Yellow 590nm LED Indication - Discrete 2.85V White, 2V Yellow 2-SMD, No Lead
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | LTW-326DAKS-5A-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 2-SMD, No Lead |
| LED Type | Yellow; White |
| Peak Wavelength | 591 nm (5910 Å) |
| Viewing Angle | 130 degrees |