Lite-On Electronics, Inc. LED White Lighting LTW-3030AZL57

Description
LED Lighting AZL White, Cool 5700K 6.3V 150mA 120° 1212 (3030 Metric)
Request a Quote Datasheet
Description
LED Lighting AZL White, Cool 5700K 6.3V 150mA 120° 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 160-2159-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
160-2159-2-ND
LED White Lighting 160-2159-2-ND
LED Lighting AZL White, Cool 5700K 6.3V 150mA 120° 1212 (3030 Metric)

LED Lighting AZL White, Cool 5700K 6.3V 150mA 120° 1212 (3030 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
LTW-3030AZL57
High Power LEDs - White LTW-3030AZL57
High Power LEDs - White White 5700K 80 CRI SMD PLCC 3030

High Power LEDs - White White 5700K 80 CRI SMD PLCC 3030

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-2159-2-ND LTW-3030AZL57
Product Name LED White Lighting High Power LEDs - White
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 5700 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 1497-1451-2-ND - DigiKey
Specs
LED Package: 0805 (2012 Metric)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details