Lite-On Electronics, Inc. LED White Lighting LTW-3030AZL30

Description
LED Lighting AZL White, Warm 3000K 6.3V 150mA 120° 1212 (3030 Metric)
Request a Quote Datasheet
Description
LED Lighting AZL White, Warm 3000K 6.3V 150mA 120° 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 160-2157-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
160-2157-2-ND
LED White Lighting 160-2157-2-ND
LED Lighting AZL White, Warm 3000K 6.3V 150mA 120° 1212 (3030 Metric)

LED Lighting AZL White, Warm 3000K 6.3V 150mA 120° 1212 (3030 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
LTW-3030AZL30
High Power LEDs - White LTW-3030AZL30
High Power LEDs - White White 3000K 80 CRI SMD PLCC 3030

High Power LEDs - White White 3000K 80 CRI SMD PLCC 3030

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-2157-2-ND LTW-3030AZL30
Product Name LED White Lighting High Power LEDs - White
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Circular LED lamp - SLR-332YC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
2 suppliers
Led Light Bar, White, 6200Lm, 47W; Light Color Sylvania - 23AH2479 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 47000 milliwatts
View Details