Lite-On Electronics, Inc. Led Lighting - LED Lighting - White - LTW-3030AZL27 LTW-3030AZL27

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 924606-LTW-3030AZL27 Series: AZL Features: LED Lighting series White, Warm 2700K 6.3V 150mA 120° 1212 (3030 Metric) Package: 1212 (3030 Metric) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Optoelectronics Case / Package: 3030 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) HTSUS: 8541.40.2000
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 924606-LTW-3030AZL27 Series: AZL Features: LED Lighting series White, Warm 2700K 6.3V 150mA 120° 1212 (3030 Metric) Package: 1212 (3030 Metric) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Optoelectronics Case / Package: 3030 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) HTSUS: 8541.40.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Lighting - LED Lighting - White - LTW-3030AZL27 - 924606-LTW-3030AZL27 - Win Source Electronics
Laguna Hills, CA, United States
Led Lighting - LED Lighting - White - LTW-3030AZL27
924606-LTW-3030AZL27
Led Lighting - LED Lighting - White - LTW-3030AZL27 924606-LTW-3030AZL27
Manufacturer: Lite-On Inc. Win Source Part Number: 924606-LTW-3030AZL27 Series: AZL Features: LED Lighting series White, Warm 2700K 6.3V 150mA 120° 1212 (3030 Metric) Package: 1212 (3030 Metric) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Optoelectronics Case / Package: 3030 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) HTSUS: 8541.40.2000

Manufacturer: Lite-On Inc.
Win Source Part Number: 924606-LTW-3030AZL27
Series: AZL
Features: LED Lighting series White, Warm 2700K 6.3V 150mA 120° 1212 (3030 Metric)
Package: 1212 (3030 Metric)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Optoelectronics
Case / Package: 3030
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
HTSUS: 8541.40.2000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 924606-LTW-3030AZL27
Product Name Led Lighting - LED Lighting - White - LTW-3030AZL27
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880395 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Led Light Bar, Warm Wht, 3700Lm, 1.168M; Light Colour Ledvance - 85AC2470 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 33000 milliwatts
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details