Lite-On Electronics, Inc. Led Lighting - LED Lighting - White - LTW-3030AQL40 LTW-3030AQL40

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 924605-LTW-3030AQL40 Series: AQL Features: LED Lighting series White, Neutral 4000K 6.3V 150mA 120° 1212 (3030 Metric) Package: 1212 (3030 Metric) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Optoelectronics Case / Package: 3030 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) HTSUS: 8541.40.2000
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 924605-LTW-3030AQL40 Series: AQL Features: LED Lighting series White, Neutral 4000K 6.3V 150mA 120° 1212 (3030 Metric) Package: 1212 (3030 Metric) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Optoelectronics Case / Package: 3030 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) HTSUS: 8541.40.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Lighting - LED Lighting - White - LTW-3030AQL40 - 924605-LTW-3030AQL40 - Win Source Electronics
Laguna Hills, CA, United States
Led Lighting - LED Lighting - White - LTW-3030AQL40
924605-LTW-3030AQL40
Led Lighting - LED Lighting - White - LTW-3030AQL40 924605-LTW-3030AQL40
Manufacturer: Lite-On Inc. Win Source Part Number: 924605-LTW-3030AQL40 Series: AQL Features: LED Lighting series White, Neutral 4000K 6.3V 150mA 120° 1212 (3030 Metric) Package: 1212 (3030 Metric) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Optoelectronics Case / Package: 3030 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) HTSUS: 8541.40.2000

Manufacturer: Lite-On Inc.
Win Source Part Number: 924605-LTW-3030AQL40
Series: AQL
Features: LED Lighting series White, Neutral 4000K 6.3V 150mA 120° 1212 (3030 Metric)
Package: 1212 (3030 Metric)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Optoelectronics
Case / Package: 3030
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
HTSUS: 8541.40.2000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 924605-LTW-3030AQL40
Product Name Led Lighting - LED Lighting - White - LTW-3030AQL40
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169857 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details