Lite-On Electronics, Inc. Led Lighting - LED Lighting - White - LTW-3030AQL30 LTW-3030AQL30

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 924604-LTW-3030AQL30 Series: AQL Features: LED Lighting series White, Warm 3000K 6.3V 150mA 120° 1212 (3030 Metric) Package: 1212 (3030 Metric) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Optoelectronics Case / Package: 3030 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) HTSUS: 8541.40.2000
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 924604-LTW-3030AQL30 Series: AQL Features: LED Lighting series White, Warm 3000K 6.3V 150mA 120° 1212 (3030 Metric) Package: 1212 (3030 Metric) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Optoelectronics Case / Package: 3030 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) HTSUS: 8541.40.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Lighting - LED Lighting - White - LTW-3030AQL30 - 924604-LTW-3030AQL30 - Win Source Electronics
Laguna Hills, CA, United States
Led Lighting - LED Lighting - White - LTW-3030AQL30
924604-LTW-3030AQL30
Led Lighting - LED Lighting - White - LTW-3030AQL30 924604-LTW-3030AQL30
Manufacturer: Lite-On Inc. Win Source Part Number: 924604-LTW-3030AQL30 Series: AQL Features: LED Lighting series White, Warm 3000K 6.3V 150mA 120° 1212 (3030 Metric) Package: 1212 (3030 Metric) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Optoelectronics Case / Package: 3030 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) HTSUS: 8541.40.2000

Manufacturer: Lite-On Inc.
Win Source Part Number: 924604-LTW-3030AQL30
Series: AQL
Features: LED Lighting series White, Warm 3000K 6.3V 150mA 120° 1212 (3030 Metric)
Package: 1212 (3030 Metric)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Optoelectronics
Case / Package: 3030
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
HTSUS: 8541.40.2000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 924604-LTW-3030AQL30
Product Name Led Lighting - LED Lighting - White - LTW-3030AQL30
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1921698 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Green; Blue; Blue, green, red
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ASMT-UGB5-NW7Y2TR-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Green
Peak Wavelength 523 nm (5230 Å)
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details