Lite-On Electronics, Inc. LED Indication - Discrete LTW-2H7C5S

Description
White LED Indication - Discrete 3.6V Radial
Request a Quote Datasheet
Description
White LED Indication - Discrete 3.6V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1732-5-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1732-5-ND
LED Indication - Discrete 160-1732-5-ND
White LED Indication - Discrete 3.6V Radial

White LED Indication - Discrete 3.6V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 160-1732-5-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type White
Viewing Angle 56 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Surface mount GaAs Ir LED Emitter - QTLP660CIR - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details
LED Indication - Discrete - 516-ALMD-CM2F-12002DKR-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Green
Peak Wavelength 516 nm (5160 Å)
View Details
3 suppliers