Lite-On Electronics, Inc. LED Indication - Discrete LTW-220DS5

Description
White LED Indication - Discrete 2.93V 2-SMD, No Lead
Request a Quote Datasheet
Description
White LED Indication - Discrete 2.93V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-LTW-220DS5TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTW-220DS5TR-ND
LED Indication - Discrete 160-LTW-220DS5TR-ND
White LED Indication - Discrete 2.93V 2-SMD, No Lead

White LED Indication - Discrete 2.93V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 160-LTW-220DS5DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTW-220DS5DKR-ND
LED Indication - Discrete 160-LTW-220DS5DKR-ND
LED WHITE CHIP SMD

LED WHITE CHIP SMD

Buy Now Datasheet
LED Indication - Discrete - 160-LTW-220DS5CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTW-220DS5CT-ND
LED Indication - Discrete 160-LTW-220DS5CT-ND
LED WHITE CHIP SMD

LED WHITE CHIP SMD

Buy Now Datasheet
LED Indication - Discrete - LTW-220DS5 - 880271-LTW-220DS5 - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - LTW-220DS5
880271-LTW-220DS5
LED Indication - Discrete - LTW-220DS5 880271-LTW-220DS5
Manufacturer: Lite-On Inc. Win Source Part Number: 880271-LTW-220DS5 Features: White - LED Indication - Discrete 2.93V 2-SMD, No Lead Package: Reel - TR Package: 2-SMD, No Lead Mounting: Surface Mount Family Name: LTW-220 Categories: Optoelectronics Case / Package: Chip LED ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8541.40.2000

Manufacturer: Lite-On Inc.
Win Source Part Number: 880271-LTW-220DS5
Features: White - LED Indication - Discrete 2.93V 2-SMD, No Lead
Package: Reel - TR
Package: 2-SMD, No Lead
Mounting: Surface Mount
Family Name: LTW-220
Categories: Optoelectronics
Case / Package: Chip LED
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8541.40.2000

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTW-220DS5
Standard LEDs - SMD LTW-220DS5
Standard LEDs - SMD White SMD LED 45.0-112.0mcd@ 5mA

Standard LEDs - SMD White SMD LED 45.0-112.0mcd@ 5mA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-LTW-220DS5TR-ND 880271-LTW-220DS5 LTW-220DS5
Product Name LED Indication - Discrete LED Indication - Discrete - LTW-220DS5 Standard LEDs - SMD
LED Package: 2-SMD, No Lead
LED Type White
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
<p>Mini-mold Chip LED (I<sub>V</sub> rank reduction products)</p> - SML-D12M1W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers
Led Light Bar, Cool Wht, 2000Lm, 1.173M; Light Colour Ledvance - 85AC2463 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details