Lite-On Electronics, Inc. LED Indication - Discrete LTW-191TS5

Description
White LED Indication - Discrete 2.95V 0603 (1608 Metric)
Request a Quote Datasheet
Description
White LED Indication - Discrete 2.95V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1720-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1720-2-ND
LED Indication - Discrete 160-1720-2-ND
White LED Indication - Discrete 2.95V 0603 (1608 Metric)

White LED Indication - Discrete 2.95V 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 160-1720-2-ND
Product Name LED Indication - Discrete
LED Package: 0603 (1608 Metric)
LED Type White
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Subminiature Emitter (IRLED) - LIM383ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Forward Current 65 milliamps
View Details
3W Mini High Power LED - ASMT-JA30-ARS01 - Broadcom Inc.
Specs
LED Type Amber
Peak Wavelength 598 nm (5980 Å)
Viewing Angle 165 degrees
View Details
3 suppliers