Manufacturer: Lite-On Inc.
Win Source Part Number: 1209499-LTW-150TK
Packaging: Reel - TR
Color: White
Package: 1206 (3216 Metric)
Mounting: SMD
Viewing Angle: 130°
Lens Color: Yellow
Millicandela Rating: 260mcd
Lens Style/Size: Rectangle with Flat Top, 2.06mm x 1.60mm
Voltage - Forward (Vf) (Typ): 3.2V
Current - Test: 20mA
Size: 3.20mm L x 1.60mm W
Categories: Optoelectronics
Manufacturer Homepage: www.liteon.com.tw/da
Manufacturer Package: Chip LED
Height (Maximum): 1.10mm
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
White LED Indication - Discrete 3.2V 1206 (3216 Metric)
White LED Indication - Discrete 3.2V 1206 (3216 Metric)
White LED Indication - Discrete 3.2V 1206 (3216 Metric)
Standard LEDs - SMD White 260MCD
20mA 260mcd 黄色透镜 White 130° 3.2V 1206 Light Emitting Diodes (LED) ROHS
Yellow 3.2 x 1.6 x 1.1 mm 130° Diffused 260 mcd 3.2 V LED SMT
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1209499-LTW-150TK | 160-1737-6-ND | 7031187 | 7031187P | LTW-150TK | LTW-150TK | 456-LTW-150TK |
| Product Name | LED Indication - Discrete - LTW-150TK | LED Indication - Discrete | LEDs | LEDs | Standard LEDs - SMD | Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) | Yellow 3.2 x 1.6 x 1.1 mm 130° Diffused 260 mcd 3.2 V LED SMT |
| LED Package: | 3.20mm L x 1.60mm W | 1206 (3216 Metric) | 3.2 x 1.6 x 1.1mm | 3.20mm L x 1.60mm W | |||
| LED Type | White; White | White | Yellow; White; White | White; White | Yellow; White; White | ||
| Viewing Angle | 130 degrees | 130 degrees | 130 degrees | 130 degrees | 130 degrees | ||
| Forward Voltage | 3.2 volts | 3.2 volts | 3.2 volts | 3.2 volts | 3.2 volts |