Lite-On Electronics, Inc. LED Indication - Discrete LTW-020ZDCG

Description
White LED Indication - Discrete 3.25V 2-SMD, PLCC
Request a Quote Datasheet
Description
White LED Indication - Discrete 3.25V 2-SMD, PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-2258-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-2258-2-ND
LED Indication - Discrete 160-2258-2-ND
White LED Indication - Discrete 3.25V 2-SMD, PLCC

White LED Indication - Discrete 3.25V 2-SMD, PLCC

Buy Now Datasheet
LED Indication - Discrete - 160-2258-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-2258-6-ND
LED Indication - Discrete 160-2258-6-ND
White LED Indication - Discrete 3.25V 2-SMD, PLCC

White LED Indication - Discrete 3.25V 2-SMD, PLCC

Buy Now Datasheet
LED Indication - Discrete - 160-2258-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-2258-1-ND
LED Indication - Discrete 160-2258-1-ND
White LED Indication - Discrete 3.25V 2-SMD, PLCC

White LED Indication - Discrete 3.25V 2-SMD, PLCC

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - LTW-020ZDCG
924603-LTW-020ZDCG
LED Indication - Discrete - LTW-020ZDCG 924603-LTW-020ZDCG
Manufacturer: Lite-On Inc. Win Source Part Number: 924603-LTW-020ZDCG Features: White - LED Indication - Discrete 3.25V 2-SMD, PLCC Package: Reel - TR Package: 2-SMD, PLCC Mounting: Surface Mount, Right Angle Family Name: LTW-020 Categories: Optoelectronics Case / Package: 2-PLCC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8541.40.2000 Other Part Number: 160-2258-2, 160-2258-1, 160-2258-6, LTW-020ZDCG-ND

Manufacturer: Lite-On Inc.
Win Source Part Number: 924603-LTW-020ZDCG
Features: White - LED Indication - Discrete 3.25V 2-SMD, PLCC
Package: Reel - TR
Package: 2-SMD, PLCC
Mounting: Surface Mount, Right Angle
Family Name: LTW-020
Categories: Optoelectronics
Case / Package: 2-PLCC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8541.40.2000
Other Part Number: 160-2258-2, 160-2258-1, 160-2258-6, LTW-020ZDCG-ND

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTW-020ZDCG
Standard LEDs - SMD LTW-020ZDCG
Standard LEDs - SMD White SMD LED 860-1440mcd @ 20mA

Standard LEDs - SMD White SMD LED 860-1440mcd @ 20mA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-2258-2-ND 924603-LTW-020ZDCG LTW-020ZDCG
Product Name LED Indication - Discrete LED Indication - Discrete - LTW-020ZDCG Standard LEDs - SMD
LED Package: 2-SMD, PLCC
LED Type White
Viewing Angle 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501908 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Cyan
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1040 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1040 nm (10400 Å)
View Details
LED Indication - Discrete - XLCBD12D-ND - DigiKey
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
View Details