Lite-On Electronics, Inc. Optics - LEDs - Light Pipes - LTW-020ZDCG-TH LTW-020ZDCG-TH

Description
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1072946-LTW-020ZDCG- TH Categories: Optics - LEDs - Light Pipes Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1072946-LTW-020ZDCG- TH Categories: Optics - LEDs - Light Pipes Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - LTW-020ZDCG-TH - 1072946-LTW-020ZDCG-TH - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - LTW-020ZDCG-TH
1072946-LTW-020ZDCG-TH
Optics - LEDs - Light Pipes - LTW-020ZDCG-TH 1072946-LTW-020ZDCG-TH
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1072946-LTW-020ZDCG- TH Categories: Optics - LEDs - Light Pipes Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Lite-On Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1072946-LTW-020ZDCG-TH
Categories: Optics - LEDs - Light Pipes
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1072946-LTW-020ZDCG-TH
Product Name Optics - LEDs - Light Pipes - LTW-020ZDCG-TH
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
LED Indication - Discrete - 1497-1426-6-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details