Lite-On Electronics, Inc. Optics - LEDs - Light Pipes - LTW-008ZDCG-Q LTW-008ZDCG-Q

Description
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1072945-LTW-008ZDCG- Q Termination: SMD/SMT Mounting: SMD (SMT) Categories: Optics - LEDs - Light Pipes Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1072945-LTW-008ZDCG- Q Termination: SMD/SMT Mounting: SMD (SMT) Categories: Optics - LEDs - Light Pipes Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - LTW-008ZDCG-Q - 1072945-LTW-008ZDCG-Q - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - LTW-008ZDCG-Q
1072945-LTW-008ZDCG-Q
Optics - LEDs - Light Pipes - LTW-008ZDCG-Q 1072945-LTW-008ZDCG-Q
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1072945-LTW-008ZDCG- Q Termination: SMD/SMT Mounting: SMD (SMT) Categories: Optics - LEDs - Light Pipes Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Lite-On Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1072945-LTW-008ZDCG-Q
Termination: SMD/SMT
Mounting: SMD (SMT)
Categories: Optics - LEDs - Light Pipes
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1072945-LTW-008ZDCG-Q
Product Name Optics - LEDs - Light Pipes - LTW-008ZDCG-Q
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736277 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
PICOLED™-RGB Series - SMLP34RGBN1W - ROHM Semiconductor GmbH
Specs
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 624 nm (4700 to 6240 Å)
Optical Power Output 35 milliwatts
View Details
Led Light Bar, Cool Wht, 4000Lm, 1.168M; Light Colour Ledvance - 85AC2471 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 33000 milliwatts
View Details