Lite-On Electronics, Inc. LED Indication - Discrete LTW-006DCG-E2

Description
White LED Indication - Discrete 3.1V 2-SMD, No Lead
Request a Quote Datasheet
Description
White LED Indication - Discrete 3.1V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1870-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1870-6-ND
LED Indication - Discrete 160-1870-6-ND
White LED Indication - Discrete 3.1V 2-SMD, No Lead

White LED Indication - Discrete 3.1V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 160-1870-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1870-1-ND
LED Indication - Discrete 160-1870-1-ND
White LED Indication - Discrete 3.1V 2-SMD, No Lead

White LED Indication - Discrete 3.1V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 160-1870-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1870-2-ND
LED Indication - Discrete 160-1870-2-ND
White LED Indication - Discrete 3.1V 2-SMD, No Lead

White LED Indication - Discrete 3.1V 2-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - LTW-006DCG-E2
1064462-LTW-006DCG-E2
LED Indication - Discrete - LTW-006DCG-E2 1064462-LTW-006DCG-E2
Manufacturer: Lite-On Inc. Win Source Part Number: 1064462-LTW-006DCG-E 2 Packaging: Reel - TR Color: White Mounting: Surface Mount, Right Angle Forward Voltage: 3.1V Viewing Angle: 110° Lens Color: Yellow Millicandela Rating: 2100mcd Lens Style/Size: Rectangle with Flat Top Current - Test: 20mA Height (Max): 0.60mm Family Name: LTW-006DCG-E2 Categories: Optoelectronics Status: Active Introduction Date: August 06, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Lite-On Inc.
Win Source Part Number: 1064462-LTW-006DCG-E2
Packaging: Reel - TR
Color: White
Mounting: Surface Mount, Right Angle
Forward Voltage: 3.1V
Viewing Angle: 110°
Lens Color: Yellow
Millicandela Rating: 2100mcd
Lens Style/Size: Rectangle with Flat Top
Current - Test: 20mA
Height (Max): 0.60mm
Family Name: LTW-006DCG-E2
Categories: Optoelectronics
Status: Active
Introduction Date: August 06, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1870-6-ND 1064462-LTW-006DCG-E2
Product Name LED Indication - Discrete LED Indication - Discrete - LTW-006DCG-E2
LED Package: 2-SMD, No Lead
LED Type White White; White
Viewing Angle 110 degrees 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - CQX14 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details