Lite-On Electronics, Inc. LED Indication - Discrete - LTW-006DCG-5 LTW-006DCG-5

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 924600-LTW-006DCG-5 Features: White - LED Indication - Discrete 2.8V 2-SMD, No Lead Package: Reel - TR Package: 2-SMD, No Lead Mounting: Surface Mount, Right Angle Family Name: LTW-006 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8541.40.2000 Other Part Number: LTW006DCG5, 160-1869-1, 160-1869-2, 160-1869-6
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 924600-LTW-006DCG-5 Features: White - LED Indication - Discrete 2.8V 2-SMD, No Lead Package: Reel - TR Package: 2-SMD, No Lead Mounting: Surface Mount, Right Angle Family Name: LTW-006 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8541.40.2000 Other Part Number: LTW006DCG5, 160-1869-1, 160-1869-2, 160-1869-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LTW-006DCG-5
924600-LTW-006DCG-5
LED Indication - Discrete - LTW-006DCG-5 924600-LTW-006DCG-5
Manufacturer: Lite-On Inc. Win Source Part Number: 924600-LTW-006DCG-5 Features: White - LED Indication - Discrete 2.8V 2-SMD, No Lead Package: Reel - TR Package: 2-SMD, No Lead Mounting: Surface Mount, Right Angle Family Name: LTW-006 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8541.40.2000 Other Part Number: LTW006DCG5, 160-1869-1, 160-1869-2, 160-1869-6

Manufacturer: Lite-On Inc.
Win Source Part Number: 924600-LTW-006DCG-5
Features: White - LED Indication - Discrete 2.8V 2-SMD, No Lead
Package: Reel - TR
Package: 2-SMD, No Lead
Mounting: Surface Mount, Right Angle
Family Name: LTW-006
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8541.40.2000
Other Part Number: LTW006DCG5, 160-1869-1, 160-1869-2, 160-1869-6

Buy Now Datasheet
LED Indication - Discrete - 160-1869-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1869-6-ND
LED Indication - Discrete 160-1869-6-ND
White LED Indication - Discrete 2.8V 2-SMD, No Lead

White LED Indication - Discrete 2.8V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 160-1869-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1869-1-ND
LED Indication - Discrete 160-1869-1-ND
White LED Indication - Discrete 2.8V 2-SMD, No Lead

White LED Indication - Discrete 2.8V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 160-1869-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1869-2-ND
LED Indication - Discrete 160-1869-2-ND
White LED Indication - Discrete 2.8V 2-SMD, No Lead

White LED Indication - Discrete 2.8V 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 924600-LTW-006DCG-5 160-1869-6-ND
Product Name LED Indication - Discrete - LTW-006DCG-5 LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type White
Viewing Angle 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2035770 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1304-6-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 520 to 590 nm (5200 to 5900 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 22 degrees
View Details