The LTV-845S is a 4-channel photocoupler in a surface-mount package, designed for signal isolation in applications such as programmable controllers and high-density hybrid substrates. It offers 5000 Vrms isolation voltage, a minimum current transfer ratio of 600% at 1 mA forward current and 2 V collector-emitter voltage, and a typical response time of 60 μs. The device features an 16-pin surface-mount package with tape and reel packaging options, operates within a temperature range of -30 to +110 °C, and meets UL 1577, VDE DIN EN60747-5-5, CSA CA5A, and RoHS standards. It complies with MSL class 1 and ESD HBM 8000V/2000V.
4-Element Darlington Optocoupler, 5000V Isolation, DIP-8 Product overview: LTV-845S from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-845S can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV-845S |
| Product Name | 5000V DIP Bipolar Transistor |
| PD | 0.2000 milliwatts |