Lite-On Electronics, Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output LTV-844HS

Description
Win Source Part Number: 1072939-LTV-844HS Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 25 Mounting: SMD (SMT) Output Type: Transistor Input Type: AC, DC Current - DC Forward (If) (Max): 150 mA Voltage - Forward (Vf) (Typ): 1.4V Rise / Fall Time (Typ): 4µs, 3µs Current - Output / Channel: 80mA Number of Channels: 4 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 20% @ 100mA Voltage - Output (Max): 35V Vce Saturation (Max): 200mV Current Transfer Ratio (Max): 80% @ 100mA Package / Case: 16-SMD, Gull Wing Supplier Device Package: 16-SMD Temperature Range - Operating: -30°C ~ 100°C Alternative Parts (Cross-Reference): LTV-846S; LTV-847S; LTV-844S; PS2501L-4-A; PS2505L-4-E3-A; ISP847XSMLTV844HS; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Lite-On Inc. Other Names: LTV844HS,160-1355-5 Base Product Number: LTV-844
Request a Quote Datasheet
Description
Win Source Part Number: 1072939-LTV-844HS Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 25 Mounting: SMD (SMT) Output Type: Transistor Input Type: AC, DC Current - DC Forward (If) (Max): 150 mA Voltage - Forward (Vf) (Typ): 1.4V Rise / Fall Time (Typ): 4µs, 3µs Current - Output / Channel: 80mA Number of Channels: 4 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 20% @ 100mA Voltage - Output (Max): 35V Vce Saturation (Max): 200mV Current Transfer Ratio (Max): 80% @ 100mA Package / Case: 16-SMD, Gull Wing Supplier Device Package: 16-SMD Temperature Range - Operating: -30°C ~ 100°C Alternative Parts (Cross-Reference): LTV-846S; LTV-847S; LTV-844S; PS2501L-4-A; PS2505L-4-E3-A; ISP847XSMLTV844HS; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Lite-On Inc. Other Names: LTV844HS,160-1355-5 Base Product Number: LTV-844
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1072939-LTV-844HS - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1072939-LTV-844HS
Isolators - Optoisolators - Transistor, Photovoltaic Output 1072939-LTV-844HS
Win Source Part Number: 1072939-LTV-844HS Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 25 Mounting: SMD (SMT) Output Type: Transistor Input Type: AC, DC Current - DC Forward (If) (Max): 150 mA Voltage - Forward (Vf) (Typ): 1.4V Rise / Fall Time (Typ): 4µs, 3µs Current - Output / Channel: 80mA Number of Channels: 4 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 20% @ 100mA Voltage - Output (Max): 35V Vce Saturation (Max): 200mV Current Transfer Ratio (Max): 80% @ 100mA Package / Case: 16-SMD, Gull Wing Supplier Device Package: 16-SMD Temperature Range - Operating: -30°C ~ 100°C Alternative Parts (Cross-Reference): LTV-846S; LTV-847S; LTV-844S; PS2501L-4-A; PS2505L-4-E3-A; ISP847XSMLTV844HS; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Lite-On Inc. Other Names: LTV844HS,160-1355-5 Base Product Number: LTV-844

Win Source Part Number: 1072939-LTV-844HS
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tube
Standard Package: 25
Mounting: SMD (SMT)
Output Type: Transistor
Input Type: AC, DC
Current - DC Forward (If) (Max): 150 mA
Voltage - Forward (Vf) (Typ): 1.4V
Rise / Fall Time (Typ): 4µs, 3µs
Current - Output / Channel: 80mA
Number of Channels: 4
Voltage - Isolation: 5000Vrms
Current Transfer Ratio (Min): 20% @ 100mA
Voltage - Output (Max): 35V
Vce Saturation (Max): 200mV
Current Transfer Ratio (Max): 80% @ 100mA
Package / Case: 16-SMD, Gull Wing
Supplier Device Package: 16-SMD
Temperature Range - Operating: -30°C ~ 100°C
Alternative Parts (Cross-Reference): LTV-846S; LTV-847S; LTV-844S; PS2501L-4-A; PS2505L-4-E3-A; ISP847XSMLTV844HS;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Mfr: Lite-On Inc.
Other Names: LTV844HS,160-1355-5
Base Product Number: LTV-844

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1072939-LTV-844HS
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ADUM6401CRIZ-RL - 860608-ADUM6401CRIZ-RL - Win Source Electronics
Specs
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Isolators - Isolators - Gate Drivers - 1243720-SI8274GB1-IM - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
P27000 Isolated Signal Conditioner | 480 Measuring Ranges Calibrated and Switchable | Broad-range Power Supply - P27000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 1,000 V
View Details