The LTV-844 is a four-channel phototransistor optocoupler designed for signal isolation in electronic circuits. It is available in a dual-in-line package with a body size of 10.16 mm width and 12.7 mm length. The device features an input-output isolation voltage of 5,000 Vrms, a current transfer ratio of at least 20% at 1 mA input current and 5 V collector-emitter voltage, and a typical rise time of 4 μs under specified test conditions. It meets safety standards including UL 1577, VDE DIN EN60747-5-5, CSA CA5A, and Nordic Safety certifications. The part is RoHS compliant and has a MSL rating of 1.
Transistor Output Optocouplers Optocoupler AC in 4-CHNL Product overview: LTV-844 from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-844 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV-844 |
| Product Name | Bipolar Transistor |
| Package Type | Tube |