Lite-On Electronics, Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output LTV-827S-TA

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1331825-LTV-827S-TA Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4µs, 3µs Current - Output / Channel: 50mA Number of Channels: 2 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 50% @ 5mA Voltage - Output (Max): 35V Vce Saturation (Max): 200mV Current Transfer Ratio (Max): 600% @ 5mA Supplier Device Package: 8-SMD Temperature Range - Operating: -30°C ~ 110°C Case / Package: 8-SMD, Gull Wing ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Other Part Number: LTV827STA Base Product Number: LTV-827 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1331825-LTV-827S-TA Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4µs, 3µs Current - Output / Channel: 50mA Number of Channels: 2 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 50% @ 5mA Voltage - Output (Max): 35V Vce Saturation (Max): 200mV Current Transfer Ratio (Max): 600% @ 5mA Supplier Device Package: 8-SMD Temperature Range - Operating: -30°C ~ 110°C Case / Package: 8-SMD, Gull Wing ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Other Part Number: LTV827STA Base Product Number: LTV-827 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1331825-LTV-827S-TA - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1331825-LTV-827S-TA
Isolators - Optoisolators - Transistor, Photovoltaic Output 1331825-LTV-827S-TA
Manufacturer: Lite-On Inc. Win Source Part Number: 1331825-LTV-827S-TA Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4µs, 3µs Current - Output / Channel: 50mA Number of Channels: 2 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 50% @ 5mA Voltage - Output (Max): 35V Vce Saturation (Max): 200mV Current Transfer Ratio (Max): 600% @ 5mA Supplier Device Package: 8-SMD Temperature Range - Operating: -30°C ~ 110°C Case / Package: 8-SMD, Gull Wing ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Other Part Number: LTV827STA Base Product Number: LTV-827 RoHS Status: ROHS3 Compliant

Manufacturer: Lite-On Inc.
Win Source Part Number: 1331825-LTV-827S-TA
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Packaging: Reel - TR
Standard Package: 1,000
Mounting: Surface Mount
Output Type: Transistor
Input Type: DC
Current - DC Forward (If) (Max): 50 mA
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 4µs, 3µs
Current - Output / Channel: 50mA
Number of Channels: 2
Voltage - Isolation: 5000Vrms
Current Transfer Ratio (Min): 50% @ 5mA
Voltage - Output (Max): 35V
Vce Saturation (Max): 200mV
Current Transfer Ratio (Max): 600% @ 5mA
Supplier Device Package: 8-SMD
Temperature Range - Operating: -30°C ~ 110°C
Case / Package: 8-SMD, Gull Wing
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Other Part Number: LTV827STA
Base Product Number: LTV-827
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1331825-LTV-827S-TA
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Digital Isolators - 1244289-ISO1I811TXUMA1 - Win Source Electronics
Specs
Analog Channels 8 #
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
Signal Conditioners and Isolators - 2946-857-420-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
8B38 Strain Gage Input Modules, Wide and Narrow Bandwidth - 8B38-36 - Dataforth Corporation
Specs
Form Factor Backpanel
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Digital Isolators - ADUM1280WARZ-RL7 - 860540-ADUM1280WARZ-RL7 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details