Lite-On Electronics, Inc. Newest Parts - LTV-826S-TA1 LTV-826S-TA1

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1209491-LTV-826S-TA1 Packaging: Tape and Reel Mounting Style: SMD Output Type: Transistor Input Type: DC Current - Output / Channel: 50mA Number of Channels: 2 Voltage - Isolation: 5000Vrms Family Name: LTV-826 Categories: Isolators Supplier Device Package: 8-SMD Temperature Range - Operating: -30°C ~ 100°C Maximum Output Voltage: 80V Manufacturer Homepage: www.tenand.com Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 50% at 5mA Current Transfer Ratio (Maximum): 600% at 5mA Vce Saturation (Maximum): 200mV Alternative Parts (Cross-Reference): EL827S1(TB); EL827S(TB)-V; EL827S1(TA)-V ; EL827S(TA); Introduction Date: August 26, 2001 ECCN: EAR99 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 4μs, 3μs Voltage - Forward (Vf): 1.2V
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1209491-LTV-826S-TA1 Packaging: Tape and Reel Mounting Style: SMD Output Type: Transistor Input Type: DC Current - Output / Channel: 50mA Number of Channels: 2 Voltage - Isolation: 5000Vrms Family Name: LTV-826 Categories: Isolators Supplier Device Package: 8-SMD Temperature Range - Operating: -30°C ~ 100°C Maximum Output Voltage: 80V Manufacturer Homepage: www.tenand.com Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 50% at 5mA Current Transfer Ratio (Maximum): 600% at 5mA Vce Saturation (Maximum): 200mV Alternative Parts (Cross-Reference): EL827S1(TB); EL827S(TB)-V; EL827S1(TA)-V ; EL827S(TA); Introduction Date: August 26, 2001 ECCN: EAR99 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 4μs, 3μs Voltage - Forward (Vf): 1.2V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - LTV-826S-TA1 - 1209491-LTV-826S-TA1 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - LTV-826S-TA1
1209491-LTV-826S-TA1
Newest Parts - LTV-826S-TA1 1209491-LTV-826S-TA1
Manufacturer: Lite-On Inc. Win Source Part Number: 1209491-LTV-826S-TA1 Packaging: Tape and Reel Mounting Style: SMD Output Type: Transistor Input Type: DC Current - Output / Channel: 50mA Number of Channels: 2 Voltage - Isolation: 5000Vrms Family Name: LTV-826 Categories: Isolators Supplier Device Package: 8-SMD Temperature Range - Operating: -30°C ~ 100°C Maximum Output Voltage: 80V Manufacturer Homepage: www.tenand.com Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 50% at 5mA Current Transfer Ratio (Maximum): 600% at 5mA Vce Saturation (Maximum): 200mV Alternative Parts (Cross-Reference): EL827S1(TB); EL827S(TB)-V; EL827S1(TA)-V ; EL827S(TA); Introduction Date: August 26, 2001 ECCN: EAR99 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 4μs, 3μs Voltage - Forward (Vf): 1.2V

Manufacturer: Lite-On Inc.
Win Source Part Number: 1209491-LTV-826S-TA1
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Transistor
Input Type: DC
Current - Output / Channel: 50mA
Number of Channels: 2
Voltage - Isolation: 5000Vrms
Family Name: LTV-826
Categories: Isolators
Supplier Device Package: 8-SMD
Temperature Range - Operating: -30°C ~ 100°C
Maximum Output Voltage: 80V
Manufacturer Homepage: www.tenand.com
Manufacturer Package: 8-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 50% at 5mA
Current Transfer Ratio (Maximum): 600% at 5mA
Vce Saturation (Maximum): 200mV
Alternative Parts (Cross-Reference): EL827S1(TB); EL827S(TB)-V; EL827S1(TA)-V ; EL827S(TA);
Introduction Date: August 26, 2001
ECCN: EAR99
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Rise / Fall Time: 4μs, 3μs
Voltage - Forward (Vf): 1.2V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1209491-LTV-826S-TA1
Product Name Newest Parts - LTV-826S-TA1
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products