Lite-On Electronics, Inc. 5000V DIP Bipolar Transistor LTV-8241

Description
AC Input-Darlington Output Optocoupler, 2-Element, 5000V Isolation, DIP-8 Product overview: LTV-8241 from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-8241 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
AC Input-Darlington Output Optocoupler, 2-Element, 5000V Isolation, DIP-8 Product overview: LTV-8241 from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-8241 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5000V DIP Bipolar Transistor
903-LTV-8241
5000V DIP Bipolar Transistor 903-LTV-8241
AC Input-Darlington Output Optocoupler, 2-Element, 5000V Isolation, DIP-8 Product overview: LTV-8241 from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-8241 can be used for catalog matching and distributor lookup.

AC Input-Darlington Output Optocoupler, 2-Element, 5000V Isolation, DIP-8 Product overview: LTV-8241 from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-8241 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - LTV-8241 - 739605-LTV-8241 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - LTV-8241
739605-LTV-8241
Optoisolators - Transistor, Photovoltaic Output - LTV-8241 739605-LTV-8241
Manufacturer: Lite-On Inc. Win Source Part Number: 739605-LTV-8241 Manufacturer Homepage: www.liteon.com.tw/da tabook/default.htm RoHS State: Request Verification Reference case: DIP8 Reference Date Code: 0315+ Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Lite-On Inc.
Win Source Part Number: 739605-LTV-8241
Manufacturer Homepage: www.liteon.com.tw/databook/default.htm
RoHS State: Request Verification
Reference case: DIP8
Reference Date Code: 0315+
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 903-LTV-8241 739605-LTV-8241
Product Name 5000V DIP Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - LTV-8241
PD 0.2000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1220628 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
45 V, 500 mA NPN general-purpose transistors - BC817-25,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
6 suppliers
Bipolar Transistor Arrays - BC857SH6794XTSA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type 6-VSSOP, SC-88, SOT-363
View Details
2 suppliers