The LTV-817S-TA1-B is a surface-mount, single-channel photocoupler with an output transistor, designed for signal isolation in electronic circuits. It features a 5,000 Vrms input-output isolation voltage, a minimum current transfer ratio of 50% at 5 mA input current and 5 V output voltage, and a typical response time of 4 µs. The device is packaged in a surface-mount dual-in-line configuration with tape and reel packaging, compliant with RoHS and safety standards including UL 1577, VDE DIN EN 60747-5-5, CSA CA5A, CQC GB4943.1-2011/GB8898
1-CH DC-IN Transistor Optocoupler, 5kV, 4-Pin DIP SMD Product overview: LTV-817S-TA1-B from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5kV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-817S-TA1-B can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV-817S-TA1-B |
| Product Name | SMD 5kV DIP Bipolar Transistor |
| IC(max) | 30000 milliamps |