The LTV-817S-C is a single-channel transistor output photocoupler in a surface-mount package, designed for electrical isolation and signal transmission in electronic circuits. It features a 5,000 Vrms isolation voltage, a minimum current transfer ratio of 200% at 5 mA input current and 5 V collector-emitter voltage, and a collector-emitter breakdown voltage of 35 V. The device supports a maximum collector current of 50 mA and a total power dissipation of 200 mW. It operates over a temperature range of -55°C to 110°C and is rated for MSL class 1 with RoHS compliance. Safety certifications include UL 1577, VDE DIN EN60747-5-5, CSA CA5A, CQC GB4943.1-2011, and Nordic Safety standards. The package dimensions and soldering profile comply with JEDEC standards, and the part is available in tape and reel packaging with 1,000 units per reel.
Transistor Output Optocouplers Optocoupler 50% 5kv 4Pin SMT Product overview: LTV-817S-C from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kv. Search-friendly keywords include transistor, BJT, switching, amplification, 5kv, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-817S-C can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV-817S-C |
| Product Name | 5kv Bipolar Transistor |
| Package Type | Tube |